RES 576ohm 1/20W 1% 0201 SMD
576 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
| ASAP Semiconductor LLC | DigiKey | |
|---|---|---|
| Product Category | Resistors | Resistors |
| Product Number | CRCW0201576RFKED | CRCW0201576RFKED-ND |
| Product Name | RES 576 OHM 1/20W 1% 0201 SMD | Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 |
| Resistance Range | 576 ohms | 576 ohms |
| Tolerance | 1 +/- % | 1 +/- % |
| Power Rating | 20 watts | 0.0500 watts |
| Configuration | Single Resistor |