Vishay Precision Group RES 576K OHM 1/20W 1% 0201 SMD CRCW0201576KFNED

Description
RES 576Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 576Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/20W 1% 0201 SMD - CRCW0201576KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/20W 1% 0201 SMD
CRCW0201576KFNED
RES 576K OHM 1/20W 1% 0201 SMD CRCW0201576KFNED
RES 576Kohm 1/20W 1% 0201 SMD

RES 576Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201576KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201576KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201576KFNEDTR-ND
576 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

576 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201576KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201576KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201576KFNEDDKR-ND
576 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

576 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201576KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201576KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201576KFNEDCT-ND
576 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

576 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 576K, 1%, 0.05W, 0201; Resistance Vishay - 84W8638 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576K, 1%, 0.05W, 0201; Resistance Vishay
84W8638
Res, Thick Film, 576K, 1%, 0.05W, 0201; Resistance Vishay 84W8638
RES, THICK FILM, 576K, 1%, 0.05W, 0201; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 576K, 1%, 0.05W, 0201; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 576K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3688 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 576K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3688
Res, Thick Film, 576K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3688
RES, THICK FILM, 576K, 1%, 0.05W, 0201, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 576K, 1%, 0.05W, 0201, REEL; Resistance:576kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201576KFNED 541-CRCW0201576KFNEDTR-ND 84W8638 72W3688
Product Name RES 576K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 576K, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 576K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 576000 ohms 576000 ohms 576000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 3-1614895-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9880 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details