Vishay Intertechnology, Inc. RES 576K OHM 1/20W 1% 0201 SMD CRCW0201576KFKED

Description
RES 576Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 576Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 576K OHM 1/20W 1% 0201 SMD - CRCW0201576KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 576K OHM 1/20W 1% 0201 SMD
CRCW0201576KFKED
RES 576K OHM 1/20W 1% 0201 SMD CRCW0201576KFKED
RES 576Kohm 1/20W 1% 0201 SMD

RES 576Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201576KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201576KFKED-ND
Chip Resistor - Surface Mount CRCW0201576KFKED-ND
576 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

576 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW0201576KFKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201576KFKED
Chip Resistor - Surface Mount CRCW0201576KFKED
RES SMD 576K OHM 1% 1/20W 0201

RES SMD 576K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global)
Product Category Resistors Resistors Chip Resistors
Product Number CRCW0201576KFKED CRCW0201576KFKED-ND CRCW0201576KFKED
Product Name RES 576K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 576000 ohms 576000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1691801 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Through Hole Resistors - 2019-CF1/4CT52A103JTB-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details