Vishay Precision Group Chip Resistor - Surface Mount CRCW020156R2FNED

Description
56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020156R2FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020156R2FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020156R2FNEDTR-ND
56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020156R2FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020156R2FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020156R2FNEDCT-ND
56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020156R2FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020156R2FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020156R2FNEDDKR-ND
56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56.2 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 56.2 OHM 1/20W 1% 0201 SMD - CRCW020156R2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 1/20W 1% 0201 SMD
CRCW020156R2FNED
RES 56.2 OHM 1/20W 1% 0201 SMD CRCW020156R2FNED
RES 56.2ohm 1/20W 1% 0201 SMD

RES 56.2ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020156R2FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020156R2FNED
Chip Resistor - Surface Mount CRCW020156R2FNED
RES SMD 56.2 OHM 1% 1/20W 0201

RES SMD 56.2 OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 56.2 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8631 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 56.2 Ohm, 50 Mw, 1%; Resistance Vishay
84W8631
Thick Film Resistor, 56.2 Ohm, 50 Mw, 1%; Resistance Vishay 84W8631
THICK FILM RESISTOR, 56.2 OHM, 50 mW, 1%; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 56.2 OHM, 50 mW, 1%; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56R2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3681 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3681
Res, Thick Film, 56R2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3681
RES, THICK FILM, 56R2, 1%, 0.05W, 0201, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56R2, 1%, 0.05W, 0201, REEL; Resistance:56.2ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number 541-CRCW020156R2FNEDTR-ND CRCW020156R2FNED CRCW020156R2FNED 84W8631 72W3681
Product Name Chip Resistor - Surface Mount RES 56.2 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 56.2 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 56R2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms 56.2 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567489 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details