Vishay Intertechnology, Inc. RES 56 OHM 1/20W 5% 0201 SMD CRCW020156R0JNED

Description
RES 56ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 56ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56 OHM 1/20W 5% 0201 SMD - CRCW020156R0JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56 OHM 1/20W 5% 0201 SMD
CRCW020156R0JNED
RES 56 OHM 1/20W 5% 0201 SMD CRCW020156R0JNED
RES 56ohm 1/20W 5% 0201 SMD

RES 56ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-56AGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56AGCT-ND
Chip Resistor - Surface Mount 541-56AGCT-ND
56 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56AGDKR-ND
Chip Resistor - Surface Mount 541-56AGDKR-ND
56 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56AGTR-ND
Chip Resistor - Surface Mount 541-56AGTR-ND
56 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 56R 5% Et7 E3 Rohs Compliant Vishay - 48P7376 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 56R 5% Et7 E3 Rohs Compliant Vishay
48P7376
Crcw0201 200 56R 5% Et7 E3 Rohs Compliant Vishay 48P7376
CRCW0201 200 56R 5% ET7 e3 RoHS Compliant: Yes

CRCW0201 200 56R 5% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020156R0JNED 541-56AGCT-ND 48P7376
Product Name RES 56 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Crcw0201 200 56R 5% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 56 ohms 56 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers