Vishay Precision Group RES 56.2K OHM 1/20W 1% 0201 SMD CRCW020156K2FNED

Description
RES 56.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 56.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/20W 1% 0201 SMD - CRCW020156K2FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/20W 1% 0201 SMD
CRCW020156K2FNED
RES 56.2K OHM 1/20W 1% 0201 SMD CRCW020156K2FNED
RES 56.2Kohm 1/20W 1% 0201 SMD

RES 56.2Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-56.2KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KABCT-ND
Chip Resistor - Surface Mount 541-56.2KABCT-ND
56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KABTR-ND
Chip Resistor - Surface Mount 541-56.2KABTR-ND
56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KABDKR-ND
Chip Resistor - Surface Mount 541-56.2KABDKR-ND
56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020156K2FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020156K2FNED
Resistors - Chip Resistor - Surface Mount CRCW020156K2FNED
RES SMD 56.2K OHM 1% 1/20W 0201

RES SMD 56.2K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 56K2, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3679 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3679
Res, Thick Film, 56K2, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3679
RES, THICK FILM, 56K2, 1%, 0.05W, 0201, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 56K2, 1%, 0.05W, 0201, REEL; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 56.2 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8629 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 56.2 Kohm, 50 Mw, 1%; Resistance Vishay
84W8629
Thick Film Resistor, 56.2 Kohm, 50 Mw, 1%; Resistance Vishay 84W8629
THICK FILM RESISTOR, 56.2 KOHM, 50 mW, 1%; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 56.2 KOHM, 50 mW, 1%; Resistance:56.2kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020156K2FNED 541-56.2KABCT-ND CRCW020156K2FNED 72W3679
Product Name RES 56.2K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 56K2, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 56200 ohms 56200 ohms 56200 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-2176761-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 200000 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details