Vishay Intertechnology, Inc. RES 56.2K OHM 1/20W 1% 0201 SMD CRCW020156K2FKED

Description
RES 56.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 56.2Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2K OHM 1/20W 1% 0201 SMD - CRCW020156K2FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2K OHM 1/20W 1% 0201 SMD
CRCW020156K2FKED
RES 56.2K OHM 1/20W 1% 0201 SMD CRCW020156K2FKED
RES 56.2Kohm 1/20W 1% 0201 SMD

RES 56.2Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-56.2KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KAABCT-ND
Chip Resistor - Surface Mount 541-56.2KAABCT-ND
56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KAABTR-ND
Chip Resistor - Surface Mount 541-56.2KAABTR-ND
56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-56.2KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-56.2KAABDKR-ND
Chip Resistor - Surface Mount 541-56.2KAABDKR-ND
56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020156K2FKED 541-56.2KAABCT-ND
Product Name RES 56.2K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 56200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Surface Mount - BVB - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers