Vishay Precision Group RES 56.0K OHM 1/20W 1% 0201 SMD CRCW020156K0FNED

Description
RES 56.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 56.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.0K OHM 1/20W 1% 0201 SMD - CRCW020156K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.0K OHM 1/20W 1% 0201 SMD
CRCW020156K0FNED
RES 56.0K OHM 1/20W 1% 0201 SMD CRCW020156K0FNED
RES 56.0Kohm 1/20W 1% 0201 SMD

RES 56.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020156K0FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020156K0FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020156K0FNEDTR-ND
56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020156K0FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020156K0FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020156K0FNEDDKR-ND
56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020156K0FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020156K0FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020156K0FNEDCT-ND
56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

56 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - CRCW020156K0FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW020156K0FNED
Chip Resistor - Surface Mount CRCW020156K0FNED
RES SMD 56K OHM 1% 1/20W 0201

RES SMD 56K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 56 Kohm, 50 Mw, 1%; Resistance Vishay - 60R6930 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 56 Kohm, 50 Mw, 1%; Resistance Vishay
60R6930
Thick Film Resistor, 56 Kohm, 50 Mw, 1%; Resistance Vishay 60R6930
THICK FILM RESISTOR, 56 KOHM, 50 mW, 1%; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 56 KOHM, 50 mW, 1%; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 56K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3678 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 56K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3678
Res, Thick Film, 56K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3678
RES, THICK FILM, 56K, 1%, 0.05W, 0201, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 56K, 1%, 0.05W, 0201, REEL; Resistance:56kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors
Product Number CRCW020156K0FNED 541-CRCW020156K0FNEDTR-ND CRCW020156K0FNED 60R6930 72W3678
Product Name RES 56.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Chip Resistor - Surface Mount Thick Film Resistor, 56 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 56K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 56000 ohms 56000 ohms 56000 ohms 56000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Surface Mount Resistors - 2573316 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 2512; 2512
Resistance Range 1 ohms
View Details