Vishay Precision Group RES 562 OHM 1/20W 1% 0201 SMD CRCW0201562RFNED

Description
RES 562ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 562ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 562 OHM 1/20W 1% 0201 SMD - CRCW0201562RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 1/20W 1% 0201 SMD
CRCW0201562RFNED
RES 562 OHM 1/20W 1% 0201 SMD CRCW0201562RFNED
RES 562ohm 1/20W 1% 0201 SMD

RES 562ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201562RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201562RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201562RFNEDTR-ND
562 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

562 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201562RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201562RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201562RFNEDCT-ND
562 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

562 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201562RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201562RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201562RFNEDDKR-ND
562 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

562 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 562 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8635 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 562 Ohm, 50 Mw, 1%; Resistance Vishay
84W8635
Thick Film Resistor, 562 Ohm, 50 Mw, 1%; Resistance Vishay 84W8635
THICK FILM RESISTOR, 562 OHM, 50 mW, 1%; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 562 OHM, 50 mW, 1%; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 562R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3685 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3685
Res, Thick Film, 562R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3685
RES, THICK FILM, 562R, 1%, 0.05W, 0201, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 562R, 1%, 0.05W, 0201, REEL; Resistance:562ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201562RFNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201562RFNED
Resistors - Chip Resistor - Surface Mount CRCW0201562RFNED
RES SMD 562 OHM 1% 1/20W 0201

RES SMD 562 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW0201562RFNED 541-CRCW0201562RFNEDTR-ND 84W8635 72W3685 CRCW0201562RFNED
Product Name RES 562 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 562 Ohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 562R, 1%, 0.05W, 0201, Reel; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 562 ohms 562 ohms 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Chip Resistor - Surface Mount - 1614971-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details