Vishay Precision Group Chip Resistor - Surface Mount CRCW0201562KFNED

Description
562 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
562 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201562KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201562KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201562KFNEDTR-ND
562 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

562 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201562KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201562KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201562KFNEDCT-ND
562 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

562 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201562KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201562KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201562KFNEDDKR-ND
562 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

562 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 562K OHM 1/20W 1% 0201 SMD - CRCW0201562KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562K OHM 1/20W 1% 0201 SMD
CRCW0201562KFNED
RES 562K OHM 1/20W 1% 0201 SMD CRCW0201562KFNED
RES 562Kohm 1/20W 1% 0201 SMD

RES 562Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 562 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8634 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 562 Kohm, 50 Mw, 1%; Resistance Vishay
84W8634
Thick Film Resistor, 562 Kohm, 50 Mw, 1%; Resistance Vishay 84W8634
THICK FILM RESISTOR, 562 KOHM, 50 mW, 1%; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 562 KOHM, 50 mW, 1%; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 562K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3684 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 562K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3684
Res, Thick Film, 562K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3684
RES, THICK FILM, 562K, 1%, 0.05W, 0201, REEL; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 562K, 1%, 0.05W, 0201, REEL; Resistance:562kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW0201562KFNEDTR-ND CRCW0201562KFNED 84W8634 72W3684
Product Name Chip Resistor - Surface Mount RES 562K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 562 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 562K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details