Vishay Intertechnology, Inc. RES 560 OHM 1/20W 5% 0201 SMD CRCW0201560RJNED

Description
RES 560ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet
Description
RES 560ohm 1/20W 5% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/20W 5% 0201 SMD - CRCW0201560RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/20W 5% 0201 SMD
CRCW0201560RJNED
RES 560 OHM 1/20W 5% 0201 SMD CRCW0201560RJNED
RES 560ohm 1/20W 5% 0201 SMD

RES 560ohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-560AGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560AGCT-ND
Chip Resistor - Surface Mount 541-560AGCT-ND
560 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560AGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560AGDKR-ND
Chip Resistor - Surface Mount 541-560AGDKR-ND
560 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560AGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560AGTR-ND
Chip Resistor - Surface Mount 541-560AGTR-ND
560 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201560RJNED 541-560AGCT-ND
Product Name RES 560 OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 560 ohms 560 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Through Hole - PBH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details