Vishay Intertechnology, Inc. RES 560 OHM 1/20W 1% 0201 SMD CRCW0201560RFKED

Description
RES 560ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 560ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560 OHM 1/20W 1% 0201 SMD - CRCW0201560RFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560 OHM 1/20W 1% 0201 SMD
CRCW0201560RFKED
RES 560 OHM 1/20W 1% 0201 SMD CRCW0201560RFKED
RES 560ohm 1/20W 1% 0201 SMD

RES 560ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201560RFKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201560RFKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201560RFKEDTR-ND
560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201560RFKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201560RFKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201560RFKEDDKR-ND
RES SMD 560 OHM 1% 1/20W 0201

RES SMD 560 OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201560RFKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201560RFKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201560RFKEDCT-ND
RES SMD 560 OHM 1% 1/20W 0201

RES SMD 560 OHM 1% 1/20W 0201

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW0201560RFKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201560RFKED
Resistors - Chip Resistor - Surface Mount CRCW0201560RFKED
RES SMD 560 OHM 1% 1/20W 0201

RES SMD 560 OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number CRCW0201560RFKED 541-CRCW0201560RFKEDTR-ND CRCW0201560RFKED
Product Name RES 560 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 560 ohms 560 ohms 560 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567517 - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 0.0011 ohms
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details