Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW0201560KJNED

Description
560 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
560 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-560KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KAGTR-ND
Chip Resistor - Surface Mount 541-560KAGTR-ND
560 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-560KAGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-560KAGCT-ND
Chip Resistor - Surface Mount 541-560KAGCT-ND
560 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 560K OHM 1/20W 5% 0201 SMD - CRCW0201560KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/20W 5% 0201 SMD
CRCW0201560KJNED
RES 560K OHM 1/20W 5% 0201 SMD CRCW0201560KJNED
RES 560Kohm 1/20W 5% 0201 SMD

RES 560Kohm 1/20W 5% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW0201560KJNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW0201560KJNED
Resistors - Chip Resistor - Surface Mount CRCW0201560KJNED
RES SMD 560K OHM 5% 1/20W 0201

RES SMD 560K OHM 5% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors
Product Number 541-560KAGTR-ND CRCW0201560KJNED CRCW0201560KJNED
Product Name Chip Resistor - Surface Mount RES 560K OHM 1/20W 5% 0201 SMD Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric)
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622824-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.9100 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details