Vishay Precision Group RES 560K OHM 1/20W 1% 0201 SMD CRCW0201560KFNED

Description
RES 560Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 560Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 560K OHM 1/20W 1% 0201 SMD - CRCW0201560KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 560K OHM 1/20W 1% 0201 SMD
CRCW0201560KFNED
RES 560K OHM 1/20W 1% 0201 SMD CRCW0201560KFNED
RES 560Kohm 1/20W 1% 0201 SMD

RES 560Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201560KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201560KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201560KFNEDTR-ND
560 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201560KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201560KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201560KFNEDDKR-ND
560 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201560KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201560KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201560KFNEDCT-ND
560 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

560 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 560K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3682 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 560K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3682
Res, Thick Film, 560K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3682
RES, THICK FILM, 560K, 1%, 0.05W, 0201, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 560K, 1%, 0.05W, 0201, REEL; Resistance:560kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8788 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8788
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8788
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 560 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201560KFNED 541-CRCW0201560KFNEDTR-ND 72W3682 26W8788
Product Name RES 560K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 560K, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 560 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Resistance Range 560000 ohms 560000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623729-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD1784FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details