Vishay Precision Group RES 54.9K OHM 1/20W 1% 0201 SMD CRCW020154K9FNED

Description
RES 54.9Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 54.9Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 54.9K OHM 1/20W 1% 0201 SMD - CRCW020154K9FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 54.9K OHM 1/20W 1% 0201 SMD
CRCW020154K9FNED
RES 54.9K OHM 1/20W 1% 0201 SMD CRCW020154K9FNED
RES 54.9Kohm 1/20W 1% 0201 SMD

RES 54.9Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020154K9FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020154K9FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020154K9FNEDTR-ND
54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020154K9FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020154K9FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020154K9FNEDDKR-ND
54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020154K9FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020154K9FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020154K9FNEDCT-ND
54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

54.9 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 54.9 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8625 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 54.9 Kohm, 50 Mw, 1%; Resistance Vishay
84W8625
Thick Film Resistor, 54.9 Kohm, 50 Mw, 1%; Resistance Vishay 84W8625
THICK FILM RESISTOR, 54.9 KOHM, 50 mW, 1%; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 54.9 KOHM, 50 mW, 1%; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 54K9, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3674 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 54K9, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3674
Res, Thick Film, 54K9, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3674
RES, THICK FILM, 54K9, 1%, 0.05W, 0201, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 54K9, 1%, 0.05W, 0201, REEL; Resistance:54.9kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020154K9FNED 541-CRCW020154K9FNEDTR-ND 84W8625
Product Name RES 54.9K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 54.9 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 54900 ohms 54900 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVE - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers