Vishay Precision Group Chip Resistor - Surface Mount CRCW0201549RFNED

Description
549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW0201549RFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201549RFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201549RFNEDTR-ND
549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201549RFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201549RFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201549RFNEDDKR-ND
549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201549RFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201549RFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201549RFNEDCT-ND
549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

549 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 549 OHM 1/20W 1% 0201 SMD - CRCW0201549RFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 549 OHM 1/20W 1% 0201 SMD
CRCW0201549RFNED
RES 549 OHM 1/20W 1% 0201 SMD CRCW0201549RFNED
RES 549ohm 1/20W 1% 0201 SMD

RES 549ohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 549R, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3677 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 549R, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3677
Res, Thick Film, 549R, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3677
RES, THICK FILM, 549R, 1%, 0.05W, 0201, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 549R, 1%, 0.05W, 0201, REEL; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 549 Ohm, 50 Mw, 1%; Resistance Vishay - 84W8628 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 549 Ohm, 50 Mw, 1%; Resistance Vishay
84W8628
Thick Film Resistor, 549 Ohm, 50 Mw, 1%; Resistance Vishay 84W8628
THICK FILM RESISTOR, 549 OHM, 50 mW, 1%; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 549 OHM, 50 mW, 1%; Resistance:549ohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201549RFNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW0201549RFNED
Chip Resistor - Surface Mount CRCW0201549RFNED
RES SMD 549 OHM 1% 1/20W 0201

RES SMD 549 OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW0201549RFNEDTR-ND CRCW0201549RFNED 72W3677 84W8628 CRCW0201549RFNED
Product Name Chip Resistor - Surface Mount RES 549 OHM 1/20W 1% 0201 SMD Res, Thick Film, 549R, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 549 Ohm, 50 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 549 ohms 549 ohms 549 ohms 549 ohms 549 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 4756527 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers
Chip Resistor - Surface Mount - 1-1622821-9-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application Current Sensing; General Use
Technology / Construction Thick Film (Chip)
View Details