Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 549Kohms 1% 100ppm CRCW0201549KFKED

Description
Thick Film Resistors - SMD 1/20watt 549Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 549Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 549Kohms 1% 100ppm - CRCW0201549KFKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 549Kohms 1% 100ppm
CRCW0201549KFKED
Thick Film Resistors - SMD 1/20watt 549Kohms 1% 100ppm CRCW0201549KFKED
Thick Film Resistors - SMD 1/20watt 549Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 549Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201549KFKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201549KFKED-ND
Chip Resistor - Surface Mount CRCW0201549KFKED-ND
549 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

549 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201549KFKED CRCW0201549KFKED-ND
Product Name Thick Film Resistors - SMD 1/20watt 549Kohms 1% 100ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 549000 ohms
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Surface Mount Resistors - 1-1614350-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11 ohms
View Details
2 suppliers