Vishay Intertechnology, Inc. RES 53.6 OHM 1/20W 1% 0201 SMD CRCW020153R6FKED

Description
RES 53.6ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 53.6ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 53.6 OHM 1/20W 1% 0201 SMD - CRCW020153R6FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53.6 OHM 1/20W 1% 0201 SMD
CRCW020153R6FKED
RES 53.6 OHM 1/20W 1% 0201 SMD CRCW020153R6FKED
RES 53.6ohm 1/20W 1% 0201 SMD

RES 53.6ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020153R6FKED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020153R6FKED-ND
Chip Resistor - Surface Mount CRCW020153R6FKED-ND
53.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

53.6 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW020153R6FKED CRCW020153R6FKED-ND
Product Name RES 53.6 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201
Resistance Range 53.6 ohms 53.6 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details