Vishay Precision Group RES 52.3K OHM 1/20W 1% 0201 SMD CRCW020152K3FNED

Description
RES 52.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 52.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/20W 1% 0201 SMD - CRCW020152K3FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/20W 1% 0201 SMD
CRCW020152K3FNED
RES 52.3K OHM 1/20W 1% 0201 SMD CRCW020152K3FNED
RES 52.3Kohm 1/20W 1% 0201 SMD

RES 52.3Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020152K3FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020152K3FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020152K3FNEDTR-ND
52.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

52.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020152K3FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020152K3FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020152K3FNEDDKR-ND
52.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

52.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020152K3FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020152K3FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020152K3FNEDCT-ND
52.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

52.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 52K3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3666 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 52K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3666
Res, Thick Film, 52K3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3666
RES, THICK FILM, 52K3, 1%, 0.05W, 0201, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 52K3, 1%, 0.05W, 0201, REEL; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 52.3 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8617 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 52.3 Kohm, 50 Mw, 1%; Resistance Vishay
84W8617
Thick Film Resistor, 52.3 Kohm, 50 Mw, 1%; Resistance Vishay 84W8617
THICK FILM RESISTOR, 52.3 KOHM, 50 mW, 1%; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 52.3 KOHM, 50 mW, 1%; Resistance:52.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020152K3FNED 541-CRCW020152K3FNEDTR-ND 72W3666
Product Name RES 52.3K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 52K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 52300 ohms 52300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - BVH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Surface Mount Resistors - 2573189 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 180 ohms
View Details