Vishay Precision Group RES 52.3K OHM 1/20W 1% 0201 SMD CRCW020152K3FKED

Description
RES 52.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 52.3Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 52.3K OHM 1/20W 1% 0201 SMD - CRCW020152K3FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 52.3K OHM 1/20W 1% 0201 SMD
CRCW020152K3FKED
RES 52.3K OHM 1/20W 1% 0201 SMD CRCW020152K3FKED
RES 52.3Kohm 1/20W 1% 0201 SMD

RES 52.3Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW020152K3FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020152K3FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020152K3FKEDDKR-ND
RES SMD 52.3K OHM 1% 1/20W 0201

RES SMD 52.3K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020152K3FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020152K3FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020152K3FKEDCT-ND
RES SMD 52.3K OHM 1% 1/20W 0201

RES SMD 52.3K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020152K3FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020152K3FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020152K3FKEDTR-ND
52.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

52.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 100 52K3 1% Et7 E3 Rohs Compliant Vishay - 01X2027 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 52K3 1% Et7 E3 Rohs Compliant Vishay
01X2027
Crcw0201 100 52K3 1% Et7 E3 Rohs Compliant Vishay 01X2027
CRCW0201 100 52K3 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 52K3 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW020152K3FKED 541-CRCW020152K3FKEDDKR-ND 01X2027
Product Name RES 52.3K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Crcw0201 100 52K3 1% Et7 E3 Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201
Resistance Range 52300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Chassis Mount Resistors - 1617563 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details