Vishay Intertechnology, Inc. RES 51.1 OHM 1/20W 1% 0201 SMD CRCW020151R1FKED

Description
RES 51.1ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 51.1ohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.1 OHM 1/20W 1% 0201 SMD - CRCW020151R1FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1 OHM 1/20W 1% 0201 SMD
CRCW020151R1FKED
RES 51.1 OHM 1/20W 1% 0201 SMD CRCW020151R1FKED
RES 51.1ohm 1/20W 1% 0201 SMD

RES 51.1ohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-51.1AABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1AABCT-ND
Chip Resistor - Surface Mount 541-51.1AABCT-ND
51.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1AABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1AABDKR-ND
Chip Resistor - Surface Mount 541-51.1AABDKR-ND
51.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.1AABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.1AABTR-ND
Chip Resistor - Surface Mount 541-51.1AABTR-ND
51.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51.1 Ohms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW020151R1FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW020151R1FKED
Resistors - Chip Resistor - Surface Mount CRCW020151R1FKED
RES SMD 51.1 OHM 1% 1/20W 0201

RES SMD 51.1 OHM 1% 1/20W 0201

Supplier's Site
Res Thick Film 0201 51.1 Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R - 873-CRCW020151R1FKED - Utmel Electronic Limited
Hong Kong, China
Res Thick Film 0201 51.1 Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
873-CRCW020151R1FKED
Res Thick Film 0201 51.1 Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R 873-CRCW020151R1FKED
Res Thick Film 0201 51.1 Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R

Res Thick Film 0201 51.1 Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Acme Chip Technology Co., Limited Utmel Electronic Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020151R1FKED 541-51.1AABCT-ND CRCW020151R1FKED 873-CRCW020151R1FKED
Product Name RES 51.1 OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res Thick Film 0201 51.1 Ohm 1% 1/20W ±100ppm/°C Molded SMD SMD Paper T/R
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) Surface Mount Technology (SMT / SMD); SURFACE MOUNT
Resistance Range 51.1 ohms 51.1 ohms 51.1 ohms 51.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details