Vishay Precision Group Chip Resistor - Surface Mount CRCW020151K1FNED

Description
51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW020151K1FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020151K1FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW020151K1FNEDTR-ND
51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020151K1FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020151K1FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW020151K1FNEDDKR-ND
51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW020151K1FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW020151K1FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW020151K1FNEDCT-ND
51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51.1 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 51.1K OHM 1/20W 1% 0201 SMD - CRCW020151K1FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.1K OHM 1/20W 1% 0201 SMD
CRCW020151K1FNED
RES 51.1K OHM 1/20W 1% 0201 SMD CRCW020151K1FNED
RES 51.1Kohm 1/20W 1% 0201 SMD

RES 51.1Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 51K1, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3659 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3659
Res, Thick Film, 51K1, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3659
RES, THICK FILM, 51K1, 1%, 0.05W, 0201, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 51K1, 1%, 0.05W, 0201, REEL; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 51.1 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8611 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 51.1 Kohm, 50 Mw, 1%; Resistance Vishay
84W8611
Thick Film Resistor, 51.1 Kohm, 50 Mw, 1%; Resistance Vishay 84W8611
THICK FILM RESISTOR, 51.1 KOHM, 50 mW, 1%; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 51.1 KOHM, 50 mW, 1%; Resistance:51.1kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-CRCW020151K1FNEDTR-ND CRCW020151K1FNED 72W3659
Product Name Chip Resistor - Surface Mount RES 51.1K OHM 1/20W 1% 0201 SMD Res, Thick Film, 51K1, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details