Vishay Precision Group RES 51.0K OHM 1/20W 1% 0201 SMD CRCW020151K0FNED

Description
RES 51.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 51.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1/20W 1% 0201 SMD - CRCW020151K0FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/20W 1% 0201 SMD
CRCW020151K0FNED
RES 51.0K OHM 1/20W 1% 0201 SMD CRCW020151K0FNED
RES 51.0Kohm 1/20W 1% 0201 SMD

RES 51.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW020151K0FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW020151K0FNED-ND
Chip Resistor - Surface Mount CRCW020151K0FNED-ND
51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 51 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8610 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 51 Kohm, 50 Mw, 1%; Resistance Vishay
84W8610
Thick Film Resistor, 51 Kohm, 50 Mw, 1%; Resistance Vishay 84W8610
THICK FILM RESISTOR, 51 KOHM, 50 mW, 1%; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

THICK FILM RESISTOR, 51 KOHM, 50 mW, 1%; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 51K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3658 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 51K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3658
Res, Thick Film, 51K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3658
RES, THICK FILM, 51K, 1%, 0.05W, 0201, REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

RES, THICK FILM, 51K, 1%, 0.05W, 0201, REEL; Resistance:51kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW020151K0FNED CRCW020151K0FNED-ND 84W8610 72W3658
Product Name RES 51.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 51 Kohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 51K, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 51000 ohms 51000 ohms 51000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD304JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1614352-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 221 ohms
View Details
2 suppliers