Vishay Precision Group RES 51.0K OHM 1/20W 1% 0201 SMD CRCW020151K0FKED

Description
RES 51.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 51.0Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 51.0K OHM 1/20W 1% 0201 SMD - CRCW020151K0FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 51.0K OHM 1/20W 1% 0201 SMD
CRCW020151K0FKED
RES 51.0K OHM 1/20W 1% 0201 SMD CRCW020151K0FKED
RES 51.0Kohm 1/20W 1% 0201 SMD

RES 51.0Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-51.0KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0KAABTR-ND
Chip Resistor - Surface Mount 541-51.0KAABTR-ND
51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0KAABCT-ND
Chip Resistor - Surface Mount 541-51.0KAABCT-ND
51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-51.0KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-51.0KAABDKR-ND
Chip Resistor - Surface Mount 541-51.0KAABDKR-ND
51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

51 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES SMD 51K OHM 1% 1/20W 0201 - 873-CRCW020151K0FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 51K OHM 1% 1/20W 0201
873-CRCW020151K0FKED
RES SMD 51K OHM 1% 1/20W 0201 873-CRCW020151K0FKED
RES SMD 51K OHM 1% 1/20W 0201

RES SMD 51K OHM 1% 1/20W 0201

Supplier's Site
Crcw0201 100 51K 1% Et7 E3 Rohs Compliant Vishay - 87W8645 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 51K 1% Et7 E3 Rohs Compliant Vishay
87W8645
Crcw0201 100 51K 1% Et7 E3 Rohs Compliant Vishay 87W8645
CRCW0201 100 51K 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 51K 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site Datasheet
Res, 51K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5191 - Newark, An Avnet Company
Chicago, IL, United States
Res, 51K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5191
Res, 51K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5191
RES, 51K, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 51K, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number CRCW020151K0FKED 541-51.0KAABTR-ND 873-CRCW020151K0FKED 87W8645 84AH5191
Product Name RES 51.0K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount RES SMD 51K OHM 1% 1/20W 0201 Crcw0201 100 51K 1% Et7 E3 Rohs Compliant Vishay Res, 51K, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD); SURFACE MOUNT 0201 0201
Resistance Range 51000 ohms 51000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Through Hole Resistors - 1249303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details