Vishay Precision Group RES 511K OHM 1/20W 1% 0201 SMD CRCW0201511KFNED

Description
RES 511Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 511Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 511K OHM 1/20W 1% 0201 SMD - CRCW0201511KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 511K OHM 1/20W 1% 0201 SMD
CRCW0201511KFNED
RES 511K OHM 1/20W 1% 0201 SMD CRCW0201511KFNED
RES 511Kohm 1/20W 1% 0201 SMD

RES 511Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201511KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201511KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201511KFNEDTR-ND
511 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

511 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201511KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201511KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201511KFNEDCT-ND
511 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

511 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201511KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201511KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201511KFNEDDKR-ND
511 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

511 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 511K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3664 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 511K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3664
Res, Thick Film, 511K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3664
RES, THICK FILM, 511K, 1%, 0.05W, 0201, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 511K, 1%, 0.05W, 0201, REEL; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 511 Kohm, 50 Mw, 1%; Resistance Vishay - 60R6921 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 511 Kohm, 50 Mw, 1%; Resistance Vishay
60R6921
Thick Film Resistor, 511 Kohm, 50 Mw, 1%; Resistance Vishay 60R6921
THICK FILM RESISTOR, 511 KOHM, 50 mW, 1%; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 511 KOHM, 50 mW, 1%; Resistance:511kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201511KFNED 541-CRCW0201511KFNEDTR-ND 72W3664 60R6921
Product Name RES 511K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 511K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 511 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 511000 ohms 511000 ohms 511000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details