Vishay Intertechnology, Inc. Thick Film Resistors - SMD 1/20watt 510ohms 5% 200ppm CRCW0201510RJNED

Description
Thick Film Resistors - SMD 1/20watt 510ohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 510ohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 510ohms 5% 200ppm - CRCW0201510RJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 510ohms 5% 200ppm
CRCW0201510RJNED
Thick Film Resistors - SMD 1/20watt 510ohms 5% 200ppm CRCW0201510RJNED
Thick Film Resistors - SMD 1/20watt 510ohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 510ohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201510RJNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201510RJNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201510RJNEDTR-ND
510 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

510 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201510RJNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201510RJNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201510RJNEDDKR-ND
510 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

510 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201510RJNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201510RJNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201510RJNEDCT-ND
510 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

510 Ohms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number CRCW0201510RJNED 541-CRCW0201510RJNEDTR-ND
Product Name Thick Film Resistors - SMD 1/20watt 510ohms 5% 200ppm Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201
Resistance Range 510 ohms 510 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 2-1614884-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 22 ohms
View Details
4 suppliers