Vishay Precision Group Thick Film Resistors - SMD 1/20watt 510Kohms 5% 200ppm CRCW0201510KJNED

Description
Thick Film Resistors - SMD 1/20watt 510Kohms 5% 200ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 510Kohms 5% 200ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 510Kohms 5% 200ppm - CRCW0201510KJNED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 510Kohms 5% 200ppm
CRCW0201510KJNED
Thick Film Resistors - SMD 1/20watt 510Kohms 5% 200ppm CRCW0201510KJNED
Thick Film Resistors - SMD 1/20watt 510Kohms 5% 200ppm

Thick Film Resistors - SMD 1/20watt 510Kohms 5% 200ppm

Supplier's Site
Chip Resistor - Surface Mount - CRCW0201510KJNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW0201510KJNED-ND
Chip Resistor - Surface Mount CRCW0201510KJNED-ND
510 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

510 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 510K 5% Et7 E3 Vishay - 79AH0124 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 510K 5% Et7 E3 Vishay
79AH0124
Crcw0201 200 510K 5% Et7 E3 Vishay 79AH0124
CRCW0201 200 510K 5% ET7 E3

CRCW0201 200 510K 5% ET7 E3

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW0201510KJNED CRCW0201510KJNED-ND 79AH0124
Product Name Thick Film Resistors - SMD 1/20watt 510Kohms 5% 200ppm Chip Resistor - Surface Mount Crcw0201 200 510K 5% Et7 E3 Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 0201
Resistance Range 510000 ohms
Tolerance 5 +/- % 5 +/- %
Temperature Coefficient 200 ±ppm/°C 200 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567555P - RS Components, Ltd.
Specs
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
Resistance Range 0.0039 ohms
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMT-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details