Vishay Precision Group RES 510K OHM 1/20W 1% 0201 SMD CRCW0201510KFNED

Description
RES 510Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 510Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 510K OHM 1/20W 1% 0201 SMD - CRCW0201510KFNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 510K OHM 1/20W 1% 0201 SMD
CRCW0201510KFNED
RES 510K OHM 1/20W 1% 0201 SMD CRCW0201510KFNED
RES 510Kohm 1/20W 1% 0201 SMD

RES 510Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW0201510KFNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201510KFNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW0201510KFNEDTR-ND
510 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

510 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201510KFNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201510KFNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW0201510KFNEDDKR-ND
510 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

510 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW0201510KFNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW0201510KFNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW0201510KFNEDCT-ND
510 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

510 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 510K, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3662 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 510K, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3662
Res, Thick Film, 510K, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3662
RES, THICK FILM, 510K, 1%, 0.05W, 0201, REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 510K, 1%, 0.05W, 0201, REEL; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 510 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8614 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 510 Kohm, 50 Mw, 1%; Resistance Vishay
84W8614
Thick Film Resistor, 510 Kohm, 50 Mw, 1%; Resistance Vishay 84W8614
THICK FILM RESISTOR, 510 KOHM, 50 mW, 1%; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 510 KOHM, 50 mW, 1%; Resistance:510kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW0201510KFNED 541-CRCW0201510KFNEDTR-ND 72W3662 84W8614
Product Name RES 510K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 510K, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 510 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Resistance Range 510000 ohms 510000 ohms 510000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1691800 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers