Vishay Precision Group Chip Resistor - Surface Mount CRCW02014M75FNED

Description
4.75 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.75 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02014M75FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014M75FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014M75FNEDTR-ND
4.75 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.75 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014M75FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014M75FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014M75FNEDDKR-ND
4.75 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.75 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014M75FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014M75FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014M75FNEDCT-ND
4.75 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.75 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 4M75, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3592 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M75, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3592
Res, Thick Film, 4M75, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3592
RES, THICK FILM, 4M75, 1%, 0.05W, 0201, REEL; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M75, 1%, 0.05W, 0201, REEL; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8705 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8705
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8705
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.75 Mohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 4.75 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8550 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.75 Mohm, 50 Mw, 1%; Resistance Vishay
84W8550
Thick Film Resistor, 4.75 Mohm, 50 Mw, 1%; Resistance Vishay 84W8550
THICK FILM RESISTOR, 4.75 MOHM, 50 mW, 1%; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 4.75 MOHM, 50 mW, 1%; Resistance:4.75Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02014M75FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02014M75FNED
Resistors - Chip Resistor - Surface Mount CRCW02014M75FNED
RES SMD 4.75M OHM 1% 1/20W 0201

RES SMD 4.75M OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number 541-CRCW02014M75FNEDTR-ND 72W3592 26W8705 CRCW02014M75FNED
Product Name Chip Resistor - Surface Mount Res, Thick Film, 4M75, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.75 Mohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0603; 0201 (0603 Metric)
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R620JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614893-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16500 ohms
View Details
2 suppliers