Vishay Precision Group Res, Thick Film, 4M53, 1%, 0.05W, 0201, Reel; Resistance Vishay CRCW02014M53FNED

Description
RES, THICK FILM, 4M53, 1%, 0.05W, 0201, REEL; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet
Description
RES, THICK FILM, 4M53, 1%, 0.05W, 0201, REEL; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res, Thick Film, 4M53, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3589 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M53, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3589
Res, Thick Film, 4M53, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3589
RES, THICK FILM, 4M53, 1%, 0.05W, 0201, REEL; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M53, 1%, 0.05W, 0201, REEL; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Thick Film Resistor, 4.53 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8547 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.53 Mohm, 50 Mw, 1%; Resistance Vishay
84W8547
Thick Film Resistor, 4.53 Mohm, 50 Mw, 1%; Resistance Vishay 84W8547
THICK FILM RESISTOR, 4.53 MOHM, 50 mW, 1%; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 4.53 MOHM, 50 mW, 1%; Resistance:4.53Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 72W3589
Product Name Res, Thick Film, 4M53, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 [0603 Metric]
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R106JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers