Vishay Precision Group Chip Resistor - Surface Mount CRCW02014M30FNED

Description
4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02014M30FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02014M30FNED-ND
Chip Resistor - Surface Mount CRCW02014M30FNED-ND
4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.3 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 4.3 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8544 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.3 Mohm, 50 Mw, 1%; Resistance Vishay
84W8544
Thick Film Resistor, 4.3 Mohm, 50 Mw, 1%; Resistance Vishay 84W8544
THICK FILM RESISTOR, 4.3 MOHM, 50 mW, 1%; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 4.3 MOHM, 50 mW, 1%; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3586 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3586
Res, Thick Film, 4M3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3586
RES, THICK FILM, 4M3, 1%, 0.05W, 0201, REEL; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 4M3, 1%, 0.05W, 0201, REEL; Resistance:4.3Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02014M30FNED-ND 84W8544 72W3586
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 4.3 Mohm, 50 Mw, 1%; Resistance Vishay Res, Thick Film, 4M3, 1%, 0.05W, 0201, Reel; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric] 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

UL Approved High Power, Wire Wound, Metal Clad Resistor - ULH - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R205JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details