Vishay Precision Group Chip Resistor - Surface Mount CRCW02014M22FNED

Description
4.22 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.22 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02014M22FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02014M22FNED-ND
Chip Resistor - Surface Mount CRCW02014M22FNED-ND
4.22 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.22 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 4.22 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8543 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.22 Mohm, 50 Mw, 1%; Resistance Vishay
84W8543
Thick Film Resistor, 4.22 Mohm, 50 Mw, 1%; Resistance Vishay 84W8543
THICK FILM RESISTOR, 4.22 MOHM, 50 mW, 1%; Resistance:4.22Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 4.22 MOHM, 50 mW, 1%; Resistance:4.22Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M22, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3585 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M22, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3585
Res, Thick Film, 4M22, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3585
RES, THICK FILM, 4M22, 1%, 0.05W, 0201, REEL; Resistance:4.22Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M22, 1%, 0.05W, 0201, REEL; Resistance:4.22Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02014M22FNED-ND 84W8543
Product Name Chip Resistor - Surface Mount Thick Film Resistor, 4.22 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers