Vishay Precision Group Chip Resistor - Surface Mount CRCW02014M12FNED

Description
4.12 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.12 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02014M12FNED-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02014M12FNED-ND
Chip Resistor - Surface Mount CRCW02014M12FNED-ND
4.12 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.12 MOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02014M12FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02014M12FNED
Resistors - Chip Resistor - Surface Mount CRCW02014M12FNED
CRCW0201 200 4M12 1% ET7 E3

CRCW0201 200 4M12 1% ET7 E3

Supplier's Site
Thick Film Resistor, 4.12 Mohm, 50 Mw, 1%; Resistance Vishay - 84W8542 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.12 Mohm, 50 Mw, 1%; Resistance Vishay
84W8542
Thick Film Resistor, 4.12 Mohm, 50 Mw, 1%; Resistance Vishay 84W8542
THICK FILM RESISTOR, 4.12 MOHM, 50 mW, 1%; Resistance:4.12Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 4.12 MOHM, 50 mW, 1%; Resistance:4.12Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4M12, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3584 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4M12, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3584
Res, Thick Film, 4M12, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3584
RES, THICK FILM, 4M12, 1%, 0.05W, 0201, REEL; Resistance:4.12Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4M12, 1%, 0.05W, 0201, REEL; Resistance:4.12Mohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02014M12FNED-ND CRCW02014M12FNED 84W8542
Product Name Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Thick Film Resistor, 4.12 Mohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Chassis Mount Resistors - 1311297 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details