Vishay Precision Group Chip Resistor - Surface Mount CRCW02014K99FNED

Description
4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.99KABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KABDKR-ND
Chip Resistor - Surface Mount 541-4.99KABDKR-ND
4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KABCT-ND
Chip Resistor - Surface Mount 541-4.99KABCT-ND
4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KABTR-ND
Chip Resistor - Surface Mount 541-4.99KABTR-ND
4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 4.99K OHM 1/20W 1% 0201 SMD - CRCW02014K99FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/20W 1% 0201 SMD
CRCW02014K99FNED
RES 4.99K OHM 1/20W 1% 0201 SMD CRCW02014K99FNED
RES 4.99Kohm 1/20W 1% 0201 SMD

RES 4.99Kohm 1/20W 1% 0201 SMD

Supplier's Site
Thick Film Resistor, 4.99Kohm, 50Mw, ±1%; Resistance Vishay - 52R2476 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.99Kohm, 50Mw, ±1%; Resistance Vishay
52R2476
Thick Film Resistor, 4.99Kohm, 50Mw, ±1%; Resistance Vishay 52R2476
THICK FILM RESISTOR, 4.99KOHM, 50mW, ±1%; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 4.99KOHM, 50mW, ±1%; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8695 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8695
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8695
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.99 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.99 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K99, 1%, 0.05W, 0201, Reel; Resistance Vishay - 69W6811 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.05W, 0201, Reel; Resistance Vishay
69W6811
Res, Thick Film, 4K99, 1%, 0.05W, 0201, Reel; Resistance Vishay 69W6811
RES, THICK FILM, 4K99, 1%, 0.05W, 0201, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 0.05W, 0201, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW02014K99FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02014K99FNED
Chip Resistor - Surface Mount CRCW02014K99FNED
RES SMD 4.99K OHM 1% 1/20W 0201

RES SMD 4.99K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-4.99KABDKR-ND CRCW02014K99FNED 52R2476 26W8695 CRCW02014K99FNED
Product Name Chip Resistor - Surface Mount RES 4.99K OHM 1/20W 1% 0201 SMD Thick Film Resistor, 4.99Kohm, 50Mw, ±1%; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.99 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD)
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1622605-1 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.6800 ohms
Tolerance 5 +/- %
View Details
3 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details