Vishay Precision Group Chip Resistor - Surface Mount - CRCW02014K99FKED CRCW02014K99FKED

Description
Manufacturer: Vishay Win Source Part Number: 867172-CRCW02014K99F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4.99KAABDKR, 541-4.99KAABCT, 541-4.99KAABTR
Request a Quote Datasheet
Description
Manufacturer: Vishay Win Source Part Number: 867172-CRCW02014K99F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4.99KAABDKR, 541-4.99KAABCT, 541-4.99KAABTR
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - CRCW02014K99FKED
867172-CRCW02014K99FKED
Chip Resistor - Surface Mount - CRCW02014K99FKED 867172-CRCW02014K99FKED
Manufacturer: Vishay Win Source Part Number: 867172-CRCW02014K99F KED Series: CRCW Operating Temperature Range: -55°C ~ 155°C Features: 4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film Package: 0201 (0603 Metric) Package: Reel - TR Family Name: CRCW0201 Categories: Resistors Case / Package: 0201 ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Limited Quantity per package: 10000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 21 Weeks HTSUS: 8533.21.0030 Other Part Number: 541-4.99KAABDKR, 541-4.99KAABCT, 541-4.99KAABTR

Manufacturer: Vishay
Win Source Part Number: 867172-CRCW02014K99FKED
Series: CRCW
Operating Temperature Range: -55°C ~ 155°C
Features: 4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) - Thick Film
Package: 0201 (0603 Metric)
Package: Reel - TR
Family Name: CRCW0201
Categories: Resistors
Case / Package: 0201
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Limited
Quantity per package: 10000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 21 Weeks
HTSUS: 8533.21.0030
Other Part Number: 541-4.99KAABDKR, 541-4.99KAABCT, 541-4.99KAABTR

Buy Now Datasheet
SMD 50mW 30V Resistor - 52-CRCW02014K99FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 50mW 30V Resistor
52-CRCW02014K99FKED
SMD 50mW 30V Resistor 52-CRCW02014K99FKED
0201 Thick Film Resistor, 4.99kR, 1%, 50mW, 30V, SMD Product overview: CRCW02014K99FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02014K99FKED can be used for catalog matching and distributor lookup.

0201 Thick Film Resistor, 4.99kR, 1%, 50mW, 30V, SMD Product overview: CRCW02014K99FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 50mW, 30V. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 50mW, 30V, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02014K99FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4.99KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KAABCT-ND
Chip Resistor - Surface Mount 541-4.99KAABCT-ND
4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KAABDKR-ND
Chip Resistor - Surface Mount 541-4.99KAABDKR-ND
4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.99KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.99KAABTR-ND
Chip Resistor - Surface Mount 541-4.99KAABTR-ND
4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.99 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 4.99K OHM 1/20W 1% 0201 SMD - CRCW02014K99FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.99K OHM 1/20W 1% 0201 SMD
CRCW02014K99FKED
RES 4.99K OHM 1/20W 1% 0201 SMD CRCW02014K99FKED
RES 4.99Kohm 1/20W 1% 0201 SMD

RES 4.99Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 4K99, 1%, 0.05W, 0201; Resistance Vishay - 84R1465 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.05W, 0201; Resistance Vishay
84R1465
Res, Thick Film, 4K99, 1%, 0.05W, 0201; Resistance Vishay 84R1465
RES, THICK FILM, 4K99, 1%, 0.05W, 0201; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 0.05W, 0201; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K99, 1%, 0.05W, 0201, Reel; Resistance Vishay - 84R1466 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K99, 1%, 0.05W, 0201, Reel; Resistance Vishay
84R1466
Res, Thick Film, 4K99, 1%, 0.05W, 0201, Reel; Resistance Vishay 84R1466
RES, THICK FILM, 4K99, 1%, 0.05W, 0201, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K99, 1%, 0.05W, 0201, REEL; Resistance:4.99kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Res, 4K99, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5185 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K99, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5185
Res, 4K99, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5185
RES, 4K99, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 4K99, 1%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW02014K99FKED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02014K99FKED
Chip Resistor - Surface Mount CRCW02014K99FKED
RES SMD 4.99K OHM 1% 1/20W 0201

RES SMD 4.99K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number 867172-CRCW02014K99FKED 52-CRCW02014K99FKED 541-4.99KAABCT-ND CRCW02014K99FKED 84R1465 84R1466 84AH5185 CRCW02014K99FKED
Product Name Chip Resistor - Surface Mount - CRCW02014K99FKED SMD 50mW 30V Resistor Chip Resistor - Surface Mount RES 4.99K OHM 1/20W 1% 0201 SMD Res, Thick Film, 4K99, 1%, 0.05W, 0201; Resistance Vishay Res, Thick Film, 4K99, 1%, 0.05W, 0201, Reel; Resistance Vishay Res, 4K99, 1%, 0.05W, 0201, Thick Film Rohs Compliant Vishay Chip Resistor - Surface Mount
Technology / Construction MetalFilm; Thick Film (Chip) THICK FILM Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Operating Temperature -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F) -55 to 155 C (-67 to 311 F)
Resistance Range 4990 ohms 4990 ohms 4990 ohms 4990 ohms 4990 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD683JTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Surface Mount Resistors - 1-1614892-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1050 ohms
View Details
2 suppliers