Vishay Precision Group RES 4.87K OHM 1/20W 1% 0201 SMD CRCW02014K87FNED

Description
RES 4.87Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 4.87Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.87K OHM 1/20W 1% 0201 SMD - CRCW02014K87FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.87K OHM 1/20W 1% 0201 SMD
CRCW02014K87FNED
RES 4.87K OHM 1/20W 1% 0201 SMD CRCW02014K87FNED
RES 4.87Kohm 1/20W 1% 0201 SMD

RES 4.87Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02014K87FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K87FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014K87FNEDTR-ND
4.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K87FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K87FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014K87FNEDCT-ND
4.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K87FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K87FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014K87FNEDDKR-ND
4.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.87 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8694 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8694
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8694
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.87 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.87 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K87, 1%, 0.05W, 0201, Reel; Resistance Vishay - 20M0589 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K87, 1%, 0.05W, 0201, Reel; Resistance Vishay
20M0589
Res, Thick Film, 4K87, 1%, 0.05W, 0201, Reel; Resistance Vishay 20M0589
RES, THICK FILM, 4K87, 1%, 0.05W, 0201, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K87, 1%, 0.05W, 0201, REEL; Resistance:4.87kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02014K87FNED 541-CRCW02014K87FNEDTR-ND 26W8694 20M0589
Product Name RES 4.87K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.87 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 4K87, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 4870 ohms 4870 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722165 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details