4.75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
4.75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
4.75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
0201 Chip Resistor, 4.75kR, 1%, 30V, 0.05W, Thick Film Product overview: CRCW02014K75FNED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02014K75FNED can be used for catalog matching and distributor lookup.
0201,4.75K,1%,200PPM
RES, THICK FILM, 4K75, 1%, 0.05W, 0201; Resistance:4.75kohm;
RES, THICK FILM, 4K75, 1%, 0.05W, 0201, REEL; Resistance:4.75kohm;
| DigiKey | ERSAELECTRONICS PTE. LTD. | ASAP Semiconductor LLC | Newark, An Avnet Company | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors | Resistors |
| Product Number | 541-4.75KABCT-ND | 52-CRCW02014K75FNED | CRCW02014K75FNED | 74P0724 | 69W6810 |
| Product Name | Chip Resistor - Surface Mount | 30V 0.05W Resistor | 0201,4.75K,1%,200PPM,TR,RoHS Compliant | Res, Thick Film, 4K75, 1%, 0.05W, 0201; Resistance Vishay | Res, Thick Film, 4K75, 1%, 0.05W, 0201, Reel; Resistance Vishay |
| Configuration | Single Resistor | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | General Use | ||
| Technology / Construction | Thick Film (Chip) | Thick Film (Chip) | Thick Film (Chip) | ||
| Mounting / Packaging | 0201; 0201 | 0201 | 0201; 0201 [0603 Metric] | 0201; 0201 [0603 Metric] | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |