Vishay Precision Group Thick Film Resistors - SMD 1/20watt 4.75Kohms 1% 100ppm CRCW02014K75FKED

Description
Thick Film Resistors - SMD 1/20watt 4.75Kohms 1% 100ppm
Request a Quote Datasheet
Description
Thick Film Resistors - SMD 1/20watt 4.75Kohms 1% 100ppm
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Thick Film Resistors - SMD 1/20watt 4.75Kohms 1% 100ppm - CRCW02014K75FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
Thick Film Resistors - SMD 1/20watt 4.75Kohms 1% 100ppm
CRCW02014K75FKED
Thick Film Resistors - SMD 1/20watt 4.75Kohms 1% 100ppm CRCW02014K75FKED
Thick Film Resistors - SMD 1/20watt 4.75Kohms 1% 100ppm

Thick Film Resistors - SMD 1/20watt 4.75Kohms 1% 100ppm

Supplier's Site
Chip Resistor - Surface Mount - 541-4.75KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KAABDKR-ND
Chip Resistor - Surface Mount 541-4.75KAABDKR-ND
4.75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KAABTR-ND
Chip Resistor - Surface Mount 541-4.75KAABTR-ND
4.75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.75KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.75KAABCT-ND
Chip Resistor - Surface Mount 541-4.75KAABCT-ND
4.75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.75 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES SMD 4.75K OHM 1% 1/20W 0201 - 873-CRCW02014K75FKED - Utmel Electronic Limited
Hong Kong, China
RES SMD 4.75K OHM 1% 1/20W 0201
873-CRCW02014K75FKED
RES SMD 4.75K OHM 1% 1/20W 0201 873-CRCW02014K75FKED
RES SMD 4.75K OHM 1% 1/20W 0201

RES SMD 4.75K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 4K75, 0.05W, 0201; Resistance Vishay - 65AC3337 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 0.05W, 0201; Resistance Vishay
65AC3337
Res, Thick Film, 4K75, 0.05W, 0201; Resistance Vishay 65AC3337
RES, THICK FILM, 4K75, 0.05W, 0201; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 4K75, 0.05W, 0201; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K75, 0.05W, 0201; Resistance Vishay - 01X1981 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K75, 0.05W, 0201; Resistance Vishay
01X1981
Res, Thick Film, 4K75, 0.05W, 0201; Resistance Vishay 01X1981
RES, THICK FILM, 4K75, 0.05W, 0201; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 4K75, 0.05W, 0201; Resistance:4.75kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Utmel Electronic Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02014K75FKED 541-4.75KAABDKR-ND 873-CRCW02014K75FKED 65AC3337
Product Name Thick Film Resistors - SMD 1/20watt 4.75Kohms 1% 100ppm Chip Resistor - Surface Mount RES SMD 4.75K OHM 1% 1/20W 0201 Res, Thick Film, 4K75, 0.05W, 0201; Resistance Vishay
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip); Thick Film Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD) 0201; 0201 Surface Mount Technology (SMT / SMD); Surface Mount 0201; 0201 [0603 Metric]
Resistance Range 4750 ohms 4750 ohms 4750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C 100 ±ppm/°C
Unlock Full Specs
to access all available technical data

Similar Products

0.047 OHM 4W Resistor - 52-VMS-R047-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0470 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers