Vishay Intertechnology, Inc. Chip Resistor - Surface Mount CRCW02014K70JNED

Description
4.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-4.7KAGDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KAGDKR-ND
Chip Resistor - Surface Mount 541-4.7KAGDKR-ND
4.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7KAGTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KAGTR-ND
Chip Resistor - Surface Mount 541-4.7KAGTR-ND
4.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.7KAGCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.7KAGCT-ND
Chip Resistor - Surface Mount 541-4.7KAGCT-ND
4.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 kOhms ±5% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 4.7K OHM 1/20W 5% 0201 SMD - CRCW02014K70JNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.7K OHM 1/20W 5% 0201 SMD
CRCW02014K70JNED
RES 4.7K OHM 1/20W 5% 0201 SMD CRCW02014K70JNED
RES 4.7Kohm 1/20W 5% 0201 SMD

RES 4.7Kohm 1/20W 5% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW02014K70JNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02014K70JNED
Chip Resistor - Surface Mount CRCW02014K70JNED
RES SMD 4.7K OHM 5% 1/20W 0201

RES SMD 4.7K OHM 5% 1/20W 0201

Supplier's Site Datasheet
Res, 4K7, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay - 84AH5184 - Newark, An Avnet Company
Chicago, IL, United States
Res, 4K7, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
84AH5184
Res, 4K7, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay 84AH5184
RES, 4K7, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

RES, 4K7, 5%, 0.05W, 0201, THICK FILM ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-4.7KAGDKR-ND CRCW02014K70JNED CRCW02014K70JNED 84AH5184
Product Name Chip Resistor - Surface Mount RES 4.7K OHM 1/20W 5% 0201 SMD Chip Resistor - Surface Mount Res, 4K7, 5%, 0.05W, 0201, Thick Film Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201
Tolerance 5 +/- % 5 +/- % 5 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 2567729P - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
View Details