Vishay Precision Group Chip Resistor - Surface Mount CRCW02014K70FNEI

Description
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - CRCW02014K70FNEI-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
CRCW02014K70FNEI-ND
Chip Resistor - Surface Mount CRCW02014K70FNEI-ND
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 200 4K7 1% Et2 E3 Rohs Compliant Vishay - 59AC0113 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 200 4K7 1% Et2 E3 Rohs Compliant Vishay
59AC0113
Crcw0201 200 4K7 1% Et2 E3 Rohs Compliant Vishay 59AC0113
CRCW0201 200 4K7 1% ET2 E3 ROHS COMPLIANT: YES

CRCW0201 200 4K7 1% ET2 E3 ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company
Product Category Resistors Resistors
Product Number CRCW02014K70FNEI-ND 59AC0113
Product Name Chip Resistor - Surface Mount Crcw0201 200 4K7 1% Et2 E3 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip)
Mounting / Packaging 0201; 0201 0201
Tolerance 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Surface Mount Resistors - 1-1614907-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 215000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers