Vishay Precision Group Chip Resistor - Surface Mount CRCW02014K70FNED

Description
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02014K70FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K70FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014K70FNEDTR-ND
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K70FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K70FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014K70FNEDDKR-ND
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K70FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K70FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014K70FNEDCT-ND
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 4.70K OHM 1/20W 1% 0201 SMD - CRCW02014K70FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/20W 1% 0201 SMD
CRCW02014K70FNED
RES 4.70K OHM 1/20W 1% 0201 SMD CRCW02014K70FNED
RES 4.70Kohm 1/20W 1% 0201 SMD

RES 4.70Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW02014K70FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02014K70FNED
Chip Resistor - Surface Mount CRCW02014K70FNED
RES SMD 4.7K OHM 1% 1/20W 0201

RES SMD 4.7K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8692 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8692
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8692
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.7 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K7, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3582 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3582
Res, Thick Film, 4K7, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3582
RES, THICK FILM, 4K7, 1%, 0.05W, 0201, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 1%, 0.05W, 0201, REEL; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case Style:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 4.7 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8539 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.7 Kohm, 50 Mw, 1%; Resistance Vishay
84W8539
Thick Film Resistor, 4.7 Kohm, 50 Mw, 1%; Resistance Vishay 84W8539
THICK FILM RESISTOR, 4.7 KOHM, 50 mW, 1%; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 4.7 KOHM, 50 mW, 1%; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors Resistors Resistors
Product Number 541-CRCW02014K70FNEDTR-ND CRCW02014K70FNED CRCW02014K70FNED 26W8692 72W3582 84W8539
Product Name Chip Resistor - Surface Mount RES 4.70K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.7 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Res, Thick Film, 4K7, 1%, 0.05W, 0201, Reel; Resistance Vishay Thick Film Resistor, 4.7 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Category / Application General Use General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 Surface Mount Technology (SMT / SMD) 0201; 0603 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
Chip Resistor - Surface Mount - 2019-HV731JRTTD6983FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details