Vishay Precision Group SMD 30V 50mW Resistor CRCW02014K70FKED

Description
0201 Thick Film Resistor, 4.7kR, 1%, 30V, 50mW, SMD Product overview: CRCW02014K70FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02014K70FKED can be used for catalog matching and distributor lookup.
Request a Quote
Description
0201 Thick Film Resistor, 4.7kR, 1%, 30V, 50mW, SMD Product overview: CRCW02014K70FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02014K70FKED can be used for catalog matching and distributor lookup.
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The Vishay CRCW0201 thick film chip resistor has a resistance value of 4.7 kΩ and a power rating of 0.05 W. It is designed for commercial applications and features pure tin solder contacts, making it compatible with both lead-free and lead-containing soldering processes. The resistor has a maximum operating voltage of 30 V and operates within a temperature range of -55 °C to +155 °C. It offers a tolerance of ±1% and a temperature coefficient of ±100 ppm/K. The component is packaged in a 0201 case size, suitable for high-density applications. This resistor is RoHS compliant and is characterized by its stability and reliability under specified operating conditions.

Datasheet Summary
Powered by GS/AI

The Vishay CRCW0201 thick film chip resistor has a resistance value of 4.7 kΩ and a power rating of 0.05 W. It is designed for commercial applications and features pure tin solder contacts, making it compatible with both lead-free and lead-containing soldering processes. The resistor has a maximum operating voltage of 30 V and operates within a temperature range of -55 °C to +155 °C. It offers a tolerance of ±1% and a temperature coefficient of ±100 ppm/K. The component is packaged in a 0201 case size, suitable for high-density applications. This resistor is RoHS compliant and is characterized by its stability and reliability under specified operating conditions.

Suppliers

Company
Product
Description
Supplier Links
SMD 30V 50mW Resistor - 52-CRCW02014K70FKED - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 30V 50mW Resistor
52-CRCW02014K70FKED
SMD 30V 50mW Resistor 52-CRCW02014K70FKED
0201 Thick Film Resistor, 4.7kR, 1%, 30V, 50mW, SMD Product overview: CRCW02014K70FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02014K70FKED can be used for catalog matching and distributor lookup.

0201 Thick Film Resistor, 4.7kR, 1%, 30V, 50mW, SMD Product overview: CRCW02014K70FKED from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 30V, 50mW. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 30V, 50mW, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-CRCW02014K70FKED can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Chip Resistor - Surface Mount - 541-4.70KAABTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KAABTR-ND
Chip Resistor - Surface Mount 541-4.70KAABTR-ND
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KAABDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KAABDKR-ND
Chip Resistor - Surface Mount 541-4.70KAABDKR-ND
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-4.70KAABCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-4.70KAABCT-ND
Chip Resistor - Surface Mount 541-4.70KAABCT-ND
4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.7 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 4.70K OHM 1/20W 1% 0201 SMD - CRCW02014K70FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.70K OHM 1/20W 1% 0201 SMD
CRCW02014K70FKED
RES 4.70K OHM 1/20W 1% 0201 SMD CRCW02014K70FKED
RES 4.70Kohm 1/20W 1% 0201 SMD

RES 4.70Kohm 1/20W 1% 0201 SMD

Supplier's Site
Res, Thick Film, 4K7, 0.05W, 0201; Resistance Vishay - 65AC3336 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 0.05W, 0201; Resistance Vishay
65AC3336
Res, Thick Film, 4K7, 0.05W, 0201; Resistance Vishay 65AC3336
RES, THICK FILM, 4K7, 0.05W, 0201; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 0.05W, 0201; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet
Res, Thick Film, 4K7, 0.05W, 0201; Resistance Vishay - 87W8644 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K7, 0.05W, 0201; Resistance Vishay
87W8644
Res, Thick Film, 4K7, 0.05W, 0201; Resistance Vishay 87W8644
RES, THICK FILM, 4K7, 0.05W, 0201; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

RES, THICK FILM, 4K7, 0.05W, 0201; Resistance:4.7kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number 52-CRCW02014K70FKED 541-4.70KAABTR-ND CRCW02014K70FKED 65AC3336
Product Name SMD 30V 50mW Resistor Chip Resistor - Surface Mount RES 4.70K OHM 1/20W 1% 0201 SMD Res, Thick Film, 4K7, 0.05W, 0201; Resistance Vishay
Technology / Construction THICK FILM Thick Film (Chip) Thick Film (Chip)
Resistance Range 4700 ohms 4700 ohms 4700 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Operating DC Voltage 30 volts 30 volts
Operating AC Voltage 30 volts 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614889-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 107000 ohms
View Details
2 suppliers
Chip Resistor - Surface Mount - 2019-HV731JRTTD2322FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Resistors - Chip Resistor - Surface Mount - 1375364-VMS-R020-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0200 ohms
Tolerance 1 +/- %
View Details
2 suppliers