Vishay Precision Group RES 4.53K OHM 1/20W 1% 0201 SMD CRCW02014K53FNED

Description
RES 4.53Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 4.53Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.53K OHM 1/20W 1% 0201 SMD - CRCW02014K53FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.53K OHM 1/20W 1% 0201 SMD
CRCW02014K53FNED
RES 4.53K OHM 1/20W 1% 0201 SMD CRCW02014K53FNED
RES 4.53Kohm 1/20W 1% 0201 SMD

RES 4.53Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02014K53FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K53FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014K53FNEDTR-ND
4.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K53FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K53FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014K53FNEDDKR-ND
4.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K53FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K53FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014K53FNEDCT-ND
4.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.53 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Resistors - Chip Resistor - Surface Mount - CRCW02014K53FNED - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Resistors - Chip Resistor - Surface Mount
CRCW02014K53FNED
Resistors - Chip Resistor - Surface Mount CRCW02014K53FNED
RES SMD 4.53K OHM 1% 1/20W 0201

RES SMD 4.53K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 4K53, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3580 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K53, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3580
Res, Thick Film, 4K53, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3580
RES, THICK FILM, 4K53, 1%, 0.05W, 0201, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K53, 1%, 0.05W, 0201, REEL; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 4.53 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8537 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.53 Kohm, 50 Mw, 1%; Resistance Vishay
84W8537
Thick Film Resistor, 4.53 Kohm, 50 Mw, 1%; Resistance Vishay 84W8537
THICK FILM RESISTOR, 4.53 KOHM, 50 mW, 1%; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

THICK FILM RESISTOR, 4.53 KOHM, 50 mW, 1%; Resistance:4.53kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02014K53FNED 541-CRCW02014K53FNEDTR-ND CRCW02014K53FNED 72W3580
Product Name RES 4.53K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Resistors - Chip Resistor - Surface Mount Res, Thick Film, 4K53, 1%, 0.05W, 0201, Reel; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Resistance Range 4530 ohms 4530 ohms 4530 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Chassis Mount Resistors - 1074080P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 1.2 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details