Vishay Precision Group RES 4.42K OHM 1/20W 1% 0201 SMD CRCW02014K42FNED

Description
RES 4.42Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 4.42Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.42K OHM 1/20W 1% 0201 SMD - CRCW02014K42FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.42K OHM 1/20W 1% 0201 SMD
CRCW02014K42FNED
RES 4.42K OHM 1/20W 1% 0201 SMD CRCW02014K42FNED
RES 4.42Kohm 1/20W 1% 0201 SMD

RES 4.42Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02014K42FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K42FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014K42FNEDTR-ND
4.42 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.42 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K42FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K42FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014K42FNEDDKR-ND
4.42 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.42 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K42FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K42FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014K42FNEDCT-ND
4.42 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.42 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 4.42 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8536 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.42 Kohm, 50 Mw, 1%; Resistance Vishay
84W8536
Thick Film Resistor, 4.42 Kohm, 50 Mw, 1%; Resistance Vishay 84W8536
THICK FILM RESISTOR, 4.42 KOHM, 50 mW, 1%; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 4.42 KOHM, 50 mW, 1%; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K42, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3579 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K42, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3579
Res, Thick Film, 4K42, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3579
RES, THICK FILM, 4K42, 1%, 0.05W, 0201, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K42, 1%, 0.05W, 0201, REEL; Resistance:4.42kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number CRCW02014K42FNED 541-CRCW02014K42FNEDTR-ND 84W8536
Product Name RES 4.42K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 4.42 Kohm, 50 Mw, 1%; Resistance Vishay
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric]
Resistance Range 4420 ohms 4420 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2-2176768-6 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 18.2 ohms
View Details
2 suppliers
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details