Vishay Precision Group Chip Resistor - Surface Mount CRCW02014K32FNED

Description
4.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02014K32FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K32FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014K32FNEDTR-ND
4.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K32FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K32FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014K32FNEDDKR-ND
4.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K32FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K32FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014K32FNEDCT-ND
4.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 4.32K OHM 1/20W 1% 0201 SMD - CRCW02014K32FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.32K OHM 1/20W 1% 0201 SMD
CRCW02014K32FNED
RES 4.32K OHM 1/20W 1% 0201 SMD CRCW02014K32FNED
RES 4.32Kohm 1/20W 1% 0201 SMD

RES 4.32Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - CRCW02014K32FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02014K32FNED
Chip Resistor - Surface Mount CRCW02014K32FNED
RES SMD 4.32K OHM 1% 1/20W 0201

RES SMD 4.32K OHM 1% 1/20W 0201

Supplier's Site Datasheet
Thick Film Resistor, 4.32 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8535 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.32 Kohm, 50 Mw, 1%; Resistance Vishay
84W8535
Thick Film Resistor, 4.32 Kohm, 50 Mw, 1%; Resistance Vishay 84W8535
THICK FILM RESISTOR, 4.32 KOHM, 50 mW, 1%; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 4.32 KOHM, 50 mW, 1%; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K32, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3578 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K32, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3578
Res, Thick Film, 4K32, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3578
RES, THICK FILM, 4K32, 1%, 0.05W, 0201, REEL; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K32, 1%, 0.05W, 0201, REEL; Resistance:4.32kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC ODG (Origin Data Global) Newark, An Avnet Company
Product Category Resistors Resistors Chip Resistors Resistors
Product Number 541-CRCW02014K32FNEDTR-ND CRCW02014K32FNED CRCW02014K32FNED 84W8535
Product Name Chip Resistor - Surface Mount RES 4.32K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 4.32 Kohm, 50 Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details