Vishay Precision Group RES 4.30K OHM 1/20W 1% 0201 SMD CRCW02014K30FNED

Description
RES 4.30Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 4.30Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.30K OHM 1/20W 1% 0201 SMD - CRCW02014K30FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.30K OHM 1/20W 1% 0201 SMD
CRCW02014K30FNED
RES 4.30K OHM 1/20W 1% 0201 SMD CRCW02014K30FNED
RES 4.30Kohm 1/20W 1% 0201 SMD

RES 4.30Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02014K30FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K30FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014K30FNEDTR-ND
4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K30FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K30FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014K30FNEDDKR-ND
4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K30FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K30FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014K30FNEDCT-ND
4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.3 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Res, Thick Film, 4K3, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3577 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K3, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3577
Res, Thick Film, 4K3, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3577
RES, THICK FILM, 4K3, 1%, 0.05W, 0201, REEL; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

RES, THICK FILM, 4K3, 1%, 0.05W, 0201, REEL; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:-RoHS Compliant: Yes

Supplier's Site
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay - 26W8687 - Newark, An Avnet Company
Chicago, IL, United States
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay
26W8687
Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay 26W8687
Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.3 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Surface Mount Thick Film Resistor, AEC-Q200 CRCW Series, 4.3 kohm, 50 mW, - 1%, 30 V RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 4.3 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8534 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.3 Kohm, 50 Mw, 1%; Resistance Vishay
84W8534
Thick Film Resistor, 4.3 Kohm, 50 Mw, 1%; Resistance Vishay 84W8534
THICK FILM RESISTOR, 4.3 KOHM, 50 mW, 1%; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

THICK FILM RESISTOR, 4.3 KOHM, 50 mW, 1%; Resistance:4.3kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Voltage Rating:30VRoHS Compliant: Yes

Supplier's Site Datasheet
Chip Resistor - Surface Mount - CRCW02014K30FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02014K30FNED
Chip Resistor - Surface Mount CRCW02014K30FNED
RES SMD 4.3K OHM 1% 1/20W 0201

RES SMD 4.3K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Newark, An Avnet Company Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Resistors Chip Resistors
Product Number CRCW02014K30FNED 541-CRCW02014K30FNEDTR-ND 72W3577 26W8687 84W8534 CRCW02014K30FNED
Product Name RES 4.30K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Res, Thick Film, 4K3, 1%, 0.05W, 0201, Reel; Resistance Vishay Surface Mount Thick Film Resistor, Aec-Q200 Crcw Series, 4.3 Kohm, 50 Mw, 1%, 30 V Rohs Compliant Vishay Thick Film Resistor, 4.3 Kohm, 50 Mw, 1%; Resistance Vishay Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] Surface Mount Technology (SMT / SMD) 0201; 0201 [0603 Metric]
Resistance Range 4300 ohms 4300 ohms 4300 ohms 4300 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details