Vishay Precision Group RES 4.22K OHM 1/20W 1% 0201 SMD CRCW02014K22FNED

Description
RES 4.22Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 4.22Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.22K OHM 1/20W 1% 0201 SMD - CRCW02014K22FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.22K OHM 1/20W 1% 0201 SMD
CRCW02014K22FNED
RES 4.22K OHM 1/20W 1% 0201 SMD CRCW02014K22FNED
RES 4.22Kohm 1/20W 1% 0201 SMD

RES 4.22Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02014K22FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K22FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014K22FNEDTR-ND
4.22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K22FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K22FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014K22FNEDCT-ND
4.22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K22FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K22FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014K22FNEDDKR-ND
4.22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Thick Film Resistor, 4.22 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8533 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.22 Kohm, 50 Mw, 1%; Resistance Vishay
84W8533
Thick Film Resistor, 4.22 Kohm, 50 Mw, 1%; Resistance Vishay 84W8533
THICK FILM RESISTOR, 4.22 KOHM, 50 mW, 1%; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 4.22 KOHM, 50 mW, 1%; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Res, Thick Film, 4K22, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3576 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K22, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3576
Res, Thick Film, 4K22, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3576
RES, THICK FILM, 4K22, 1%, 0.05W, 0201, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K22, 1%, 0.05W, 0201, REEL; Resistance:4.22kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02014K22FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02014K22FNED
Resistors - Chip Resistor - Surface Mount CRCW02014K22FNED
RES SMD 4.22K OHM 1% 1/20W 0201

RES SMD 4.22K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02014K22FNED 541-CRCW02014K22FNEDTR-ND 84W8533 CRCW02014K22FNED
Product Name RES 4.22K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Thick Film Resistor, 4.22 Kohm, 50 Mw, 1%; Resistance Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201; 0201 [0603 Metric] 0201; 0603; 0201 (0603 Metric)
Resistance Range 4220 ohms 4220 ohms 4220 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
Surface Mount Resistors - 2573339 - RS Components, Ltd.
Specs
Technology / Construction Polymer
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1210
Resistance Range 3.9 ohms
View Details
Through Hole Resistors - 1825831 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details