RES 4.22Kohm 1/20W 1% 0201 SMD
4.22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
4.22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
4.22 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
RES SMD 4.22K OHM 1% 1/20W 0201
| ASAP Semiconductor LLC | DigiKey | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors |
| Product Number | CRCW02014K22FKED | 541-4.22KAABDKR-ND | CRCW02014K22FKED |
| Product Name | RES 4.22K OHM 1/20W 1% 0201 SMD | Chip Resistor - Surface Mount | Resistors - Chip Resistor - Surface Mount |
| Mounting / Packaging | Surface Mount Technology (SMT / SMD); 0201 | 0201; 0201 | 0201; 0603; 0201 (0603 Metric) |
| Resistance Range | 4220 ohms | 4220 ohms | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % |
| Power Rating | 20 watts | 0.0500 watts | 0.0500 watts |
| Configuration | Single Resistor |