Vishay Precision Group Chip Resistor - Surface Mount CRCW02014K12FNED

Description
4.12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet
Description
4.12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-CRCW02014K12FNEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K12FNEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014K12FNEDTR-ND
4.12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K12FNEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K12FNEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014K12FNEDDKR-ND
4.12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K12FNEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K12FNEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014K12FNEDCT-ND
4.12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
RES 4.12K OHM 1/20W 1% 0201 SMD - CRCW02014K12FNED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/20W 1% 0201 SMD
CRCW02014K12FNED
RES 4.12K OHM 1/20W 1% 0201 SMD CRCW02014K12FNED
RES 4.12Kohm 1/20W 1% 0201 SMD

RES 4.12Kohm 1/20W 1% 0201 SMD

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02014K12FNED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02014K12FNED
Resistors - Chip Resistor - Surface Mount CRCW02014K12FNED
RES SMD 4.12K OHM 1% 1/20W 0201

RES SMD 4.12K OHM 1% 1/20W 0201

Supplier's Site
Res, Thick Film, 4K12, 1%, 0.05W, 0201, Reel; Resistance Vishay - 72W3575 - Newark, An Avnet Company
Chicago, IL, United States
Res, Thick Film, 4K12, 1%, 0.05W, 0201, Reel; Resistance Vishay
72W3575
Res, Thick Film, 4K12, 1%, 0.05W, 0201, Reel; Resistance Vishay 72W3575
RES, THICK FILM, 4K12, 1%, 0.05W, 0201, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

RES, THICK FILM, 4K12, 1%, 0.05W, 0201, REEL; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose RoHS Compliant: Yes

Supplier's Site
Thick Film Resistor, 4.12 Kohm, 50 Mw, 1%; Resistance Vishay - 84W8532 - Newark, An Avnet Company
Chicago, IL, United States
Thick Film Resistor, 4.12 Kohm, 50 Mw, 1%; Resistance Vishay
84W8532
Thick Film Resistor, 4.12 Kohm, 50 Mw, 1%; Resistance Vishay 84W8532
THICK FILM RESISTOR, 4.12 KOHM, 50 mW, 1%; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

THICK FILM RESISTOR, 4.12 KOHM, 50 mW, 1%; Resistance:4.12kohm; Resistance Tolerance:± 1%; Power Rating:50mW; Resistor Case / Package:0201 [0603 Metric]; Resistor Technology:Thick Film; Resistor Type:General Purpose; Qualification:- RoHS Compliant: Yes

Supplier's Site
Chip Resistor - Surface Mount - CRCW02014K12FNED - ODG (Origin Data Global)
Shenzhen, China
Chip Resistor - Surface Mount
CRCW02014K12FNED
Chip Resistor - Surface Mount CRCW02014K12FNED
RES SMD 4.12K OHM 1% 1/20W 0201

RES SMD 4.12K OHM 1% 1/20W 0201

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC Acme Chip Technology Co., Limited Newark, An Avnet Company ODG (Origin Data Global)
Product Category Resistors Resistors Resistors Resistors Chip Resistors
Product Number 541-CRCW02014K12FNEDTR-ND CRCW02014K12FNED CRCW02014K12FNED 72W3575 CRCW02014K12FNED
Product Name Chip Resistor - Surface Mount RES 4.12K OHM 1/20W 1% 0201 SMD Resistors - Chip Resistor - Surface Mount Res, Thick Film, 4K12, 1%, 0.05W, 0201, Reel; Resistance Vishay Chip Resistor - Surface Mount
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip) Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0201; 0201 Surface Mount Technology (SMT / SMD); 0201 0201; 0603; 0201 (0603 Metric) 0201; 0201 [0603 Metric]
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1249305 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/2C155J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details