Vishay Precision Group RES 4.12K OHM 1/20W 1% 0201 SMD CRCW02014K12FKED

Description
RES 4.12Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet
Description
RES 4.12Kohm 1/20W 1% 0201 SMD
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 4.12K OHM 1/20W 1% 0201 SMD - CRCW02014K12FKED - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 4.12K OHM 1/20W 1% 0201 SMD
CRCW02014K12FKED
RES 4.12K OHM 1/20W 1% 0201 SMD CRCW02014K12FKED
RES 4.12Kohm 1/20W 1% 0201 SMD

RES 4.12Kohm 1/20W 1% 0201 SMD

Supplier's Site
Chip Resistor - Surface Mount - 541-CRCW02014K12FKEDCT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K12FKEDCT-ND
Chip Resistor - Surface Mount 541-CRCW02014K12FKEDCT-ND
RES SMD 4.12K OHM 1% 1/20W 0201

RES SMD 4.12K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K12FKEDDKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K12FKEDDKR-ND
Chip Resistor - Surface Mount 541-CRCW02014K12FKEDDKR-ND
RES SMD 4.12K OHM 1% 1/20W 0201

RES SMD 4.12K OHM 1% 1/20W 0201

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-CRCW02014K12FKEDTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-CRCW02014K12FKEDTR-ND
Chip Resistor - Surface Mount 541-CRCW02014K12FKEDTR-ND
4.12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

4.12 kOhms ±1% 0.05W, 1/20W Chip Resistor 0201 (0603 Metric) Thick Film

Buy Now Datasheet
Crcw0201 100 4K12 1% Et7 E3 Rohs Compliant Vishay - 86R0981 - Newark, An Avnet Company
Chicago, IL, United States
Crcw0201 100 4K12 1% Et7 E3 Rohs Compliant Vishay
86R0981
Crcw0201 100 4K12 1% Et7 E3 Rohs Compliant Vishay 86R0981
CRCW0201 100 4K12 1% ET7 e3 RoHS Compliant: Yes

CRCW0201 100 4K12 1% ET7 e3 RoHS Compliant: Yes

Supplier's Site
Resistors - Chip Resistor - Surface Mount - CRCW02014K12FKED - Acme Chip Technology Co., Limited
Shenzhen, China
Resistors - Chip Resistor - Surface Mount
CRCW02014K12FKED
Resistors - Chip Resistor - Surface Mount CRCW02014K12FKED
RES SMD 4.12K OHM 1% 1/20W 0201

RES SMD 4.12K OHM 1% 1/20W 0201

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company Acme Chip Technology Co., Limited
Product Category Resistors Resistors Resistors Resistors
Product Number CRCW02014K12FKED 541-CRCW02014K12FKEDCT-ND 86R0981 CRCW02014K12FKED
Product Name RES 4.12K OHM 1/20W 1% 0201 SMD Chip Resistor - Surface Mount Crcw0201 100 4K12 1% Et7 E3 Rohs Compliant Vishay Resistors - Chip Resistor - Surface Mount
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0201 0201; 0201 0201 0201; 0603; 0201 (0603 Metric)
Resistance Range 4120 ohms 4120 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts 0.0500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623728-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 1.5 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C820J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details